EN
  • EN
  • DE

XC17S30AVO8I

Part No XC17S30AVO8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 300K 8-SOIC / FPGA Configuration PROM Memories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 300kb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSOP
Win Source Part Number 043800-XC17S30AVO8I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC17S30A
Introduction Date May 10, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S30AVO8I CAD Model

Description

The Xilinx Inc. XC17S30AVO8I is a One-Time Programmable integrated circuit with a memory size of 300kb.

  • Voltage Supply Range: 3 V to 3.6 V
  • Package: 8-TSOP
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: balanced
  • Status: obsolete (EOL)

You May Also Be Interested in

Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess