EN
  • EN
  • DE

XC7Z035-1FBG676I

Part No XC7Z035-1FBG676I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 KINTEX7 676BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Zynq-7000
Packaging Tray
Architecture MCU, FPGA
Core Processor Dual ARM Cortex-A9 MPCore with CoreSight
MCU RAM 256KB
Peripherals DMA
Connectivity CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Kintex-7 FPGA, 275K Logic Cells
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 676-BBGA, FCBGA
Manufacturer Package 676-FCBGA (27x27)
Number of I/O 130
Win Source Part Number 750792-XC7Z035-1FBG676I
Popularity Medium
Supply and Demand Status Limited
Family Name XC7Z035
Introduction Date July 28, 2016
ECCN 3A991.d
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian XC7Z035-1FBG676I CAD Model

Description

The Xilinx Inc. XC7Z035-1FBG676I is a Kintex-7 FPGA device that features a dual ARM Cortex-A9 MPCore processor with CoreSight.

  • Logic Cells: 275K
  • I/O Pins: 130
  • Power Supply: Single 1V
  • Maximum Operating Frequency: 667 MHz
  • Applications: Embedded processing, industrial control, and high-performance computing
  • Supply and Demand: Limited

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $9.4075
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $89.3704
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess