EN
  • EN
  • DE
  • IT

XC7Z045-2FFG676I

Part No XC7Z045-2FFG676I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 KINTEX7 676FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Zynq-7000
Packaging Tray
Architecture MCU, FPGA
Core Processor Dual ARM Cortex-A9 MPCore with CoreSight
MCU RAM 256KB
Peripherals DMA
Connectivity CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex-7 FPGA, 350K Logic Cells
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 676-BBGA, FCBGA
Manufacturer Package 676-FCBGA (27x27)
Number of I/O 130
Win Source Part Number 759459-XC7Z045-2FFG676I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7Z045-2FFG676I CAD Model

Description

The Xilinx Inc. XC7Z045-2FFG676I is a Zynq-7000 FPGA manufactured by Xilinx Inc..

  • Logic Cells: 350K
  • Processor: Dual ARM Cortex-A9 MPCore with CoreSight
  • I/Os: 130
  • Package: 676-BBGA
  • Operating Temperature Range: -40°C to 100°C
  • Speed: 800MHz
  • Connectivity Options: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • ECCN: EAR99

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $90.8985
Broadcom Limited
IC SOC MIPS32/16E 400MHZ / MIPS32?/16e System On Chip (SOC) IC BCM7405 400MHz
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $100.0948
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $22.4133
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SE FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $434.6270
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Cyclone? V SX FPGA - 25K Logic Elements 800MHz 672-UBGA (23x23)
Lowest to $0.0389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $263.1021 $263.1021
2+ $235.8847 $471.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess