EN
  • EN
  • DE

XC95144XL-CS144

Part No XC95144XL-CS144
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415621-XC95144XL-CS144
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-CS144 CAD Model

Description

The XC95144XL-CS144 is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family, offering a versatile and high-performance solution for various digital logic applications. It is known for its in-system programmability (ISP), which facilitates easy design changes and updates in the field. The 'CS144' denotes a specific package type, which influences its physical characteristics and suitability for different applications.

Applications:

  • Memory Interface Control
  • Peripheral Control
  • State Machine Implementation
  • Bus Interface
  • Data Path Control

Features:

  • High-Density CPLD: Offers a substantial amount of programmable logic resources.
  • In-System Programmable (ISP): Allows convenient programming and reprogramming after board assembly.
  • 144 Macrocells: Provides ample capacity for implementing complex logic functions.
  • CS144 Package: Refers to a specific package style, likely a CSP (Chip Scale Package) or similar, which offers a compact footprint. (Further research may be needed to confirm the exact CS144 package details).
  • Fast Propagation Delays: Ensures high-speed operation and minimal signal latency.
  • Flexible Architecture: Supports a wide variety of logic functions and design styles.
  • Global Routing Resources: Facilitates efficient signal routing and timing performance.
  • Low Power Consumption: Suitable for applications where power efficiency is critical.
  • Advanced Feature Set: Includes features such as programmable pull-up resistors and flexible I/O options.

Benefits:

  • Design Flexibility: The programmable nature of the CPLD enables easy customization and adaptation to changing requirements.
  • Reduced Time-to-Market: The ISP capability accelerates the design cycle and allows for quick updates.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: High-speed performance and efficient routing contribute to faster system operation.
  • Compact Footprint: The CS144 package allows for dense board layouts and smaller product sizes.

Additional Details:

The XC95144XL-CS144 is commonly used in applications requiring programmable logic with a small form factor. The CS144 package suggests a surface-mount package, enabling automated assembly and high-density board layouts. The device's performance characteristics, such as propagation delays and clock frequencies, are important considerations for designers aiming to achieve specific system performance goals. Its ISP capability makes it an excellent choice for applications where remote updates or field programmability are necessary.

You May Also Be Interested in

Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess