EN
  • EN
  • DE

XC95216-15BG352I

Part No XC95216-15BG352I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 216MC 15NS 352BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Package Tray
Part Status Obsolete
Number of I/O 166
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 352-LBGA Exposed Pad, Metal
Case / Package 352-MBGA (35x35)
Family Name XC95216
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939695-XC95216-15BG352I
Ultra Librarian 3D Model Ultra Librarian XC95216-15BG352I CAD Model

Description

The XC95216-15BG352I is a XC9500 series Field Programmable Gate Array (FPGA) IC manufactured by Xilinx Inc.

  • Manufacturer: Xilinx Inc.
  • Series: XC9500
  • I/O: 166
  • Mounting: surface
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Category: integrated circuits (ICs)
  • Popularity: high
  • Supply and Demand Status: balance
  • Package: tray
  • Estimated Production Lead Time: 24 weeks
  • REACH: unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess