EN
  • EN
  • DE
  • IT

XC9536-5VQG44C

Part No XC9536-5VQG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 36MC 5NS 44VQFP / CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.5um Technology 5V 44-Pin VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 2
Number of Macrocells 36
Number of Gates 800
Number of I/O 34
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-TQFP
Manufacturer Package 44-VQFP (10x10)
Win Source Part Number 799988-XC9536-5VQG44C
Popularity Medium
Supply and Demand Status Limited
Family Name XC9536
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Japan, Philippines, Taiwan, United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC9536-5VQG44C CAD Model

Description

The Xilinx Inc. XC9536-5VQG44C is an XC9500 series electronic component with a 44-TQFP package and SMD mounting.

  • Operating Temperature: 0°C to 70°C (TA)
  • Internal Voltage Supply: 4.75 V to 5.25 V
  • I/O: 34
  • Gates: 800
  • Macrocells: 36
  • Program/Erase Cycles: Min 10K

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100TQFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $206.0299
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.8016
Intel
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $3.0300
Intel
IC CPLD 192MC 7.5NS 100FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess