EN
  • EN
  • DE

XC9536XLPC44

Part No XC9536XLPC44
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415657-XC9536XLPC44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XLPC44 CAD Model

Description

The XC9536XLPC44 is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500XL family. This device provides a cost-effective and versatile solution for a variety of logic integration applications. It combines high performance with low power consumption, making it suitable for a wide range of digital systems. This specific part comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for control plane functions.
  • Consumer Electronics: Found in set-top boxes, DVD players, and other consumer devices for glue logic and control.
  • Medical Devices: Utilized in various medical instruments for control and data processing.
  • Automotive Applications: Used in automotive control systems for sensor data processing and interface management.

Features

  • 36 Macrocells: Offers sufficient logic resources for implementing complex functions.
  • System Gate Density: Provides a system gate density of 800 gates, offering substantial logic integration capability.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay to ensure high-speed performance.
  • Operating Frequency: Supports operation at high frequencies for demanding applications.
  • 44-Pin PLCC Package: Provides a through-hole mounting option for prototyping and legacy systems.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device.
  • Advanced CMOS Technology: Fabricated using advanced CMOS technology for low power consumption and high reliability.
  • 3.3V Operating Voltage: Operates at 3.3V, making it compatible with modern low-voltage systems.

Benefits

  • High Performance: Enables fast and efficient operation of digital systems.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Easy Programmability: Simplifies design updates and modifications.
  • Cost-Effective Solution: Provides a competitive alternative to discrete logic components and ASICs.

Additional Details

The XC9536XLPC44 is designed for ease of use and reliability. It supports a wide range of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The PLCC package provides a robust and reliable connection for through-hole mounting.

You May Also Be Interested in

Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess