EN
  • EN
  • DE

XC9572-7TQG100C

Part No XC9572-7TQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415660-XC9572-7TQG100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572-7TQG100C CAD Model

Description

The XC9572-7TQG100C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. It provides a versatile and cost-effective solution for various logic integration needs. The 'TQG100' indicates that it comes in a 100-pin Thin Quad Flat Pack (TQFP) package with a green (lead-free) body, and '-7' signifies a specific, faster speed grade. The 'C' at the end indicates a commercial temperature range.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Networking Equipment: Used in routers, switches, and other networking devices for control plane functions.
  • Telecommunications: Employed in telecom infrastructure equipment for control and data processing.
  • Consumer Electronics: Utilized in various consumer devices for control and logic functions.
  • Data Processing: Used in systems requiring high-speed logic and control.

Features

  • 72 Macrocells: Provides substantial logic resources for implementing complex functions.
  • System Gate Density: Offers a system gate density of 1600 gates, providing significant logic integration capability.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay of 7 ns, ensuring very fast performance.
  • Operating Frequency: Can operate at high frequencies due to its fast speed grade.
  • 100-Pin TQFP Package: Offers a compact footprint for surface mount assembly.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.
  • Advanced CMOS Technology: Fabricated using advanced CMOS technology for low power consumption and high reliability.
  • Commercial Temperature Range: Operates reliably in environments with temperatures ranging from 0°C to +70°C.

Benefits

  • High Performance: Enables very fast and efficient operation of digital systems.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Easy Programmability: Simplifies design updates and modifications.
  • Fast Logic: Suitable for high-speed applications due to its low pin-to-pin delay.

Additional Details

The XC9572-7TQG100C is designed for ease of use and reliability. It supports a wide range of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The TQFP package provides good thermal performance and is suitable for high-density board layouts. The commercial temperature range suits general-purpose applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
Need more? Email Us
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess