EN
  • EN
  • DE

XC9572XL-5VGQ44C

Part No XC9572XL-5VGQ44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415670-XC9572XL-5VGQ44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-5VGQ44C CAD Model

Description

The XC9572XL-5VGQ44C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL family. This device is designed for applications requiring fast logic and flexible design capabilities. The '5' indicates a propagation delay of 5 ns, the 'VGQ44' specifies a 44-pin VQFP (Very thin Quad Flat Pack) package, and the 'C' indicates commercial temperature range.

Applications

  • High-Speed Control Logic: Implementing control circuits in systems requiring quick response times.
  • Data Acquisition Systems: Handling high-speed data processing and control.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Digital Signal Processing (DSP): Implementing custom DSP functions.
  • Motor Control: Controlling motors in industrial and automotive applications.

Features

  • 72 Macrocells: Providing ample programmable logic resources.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 5 ns Pin-to-Pin Logic Delay: Ensuring very fast signal propagation.
  • Up to 36 User I/O Pins: Allowing connectivity with external devices.
  • Advanced Architecture: Enhanced routing and logic capabilities for efficient design.
  • In-System Programmability (ISP): Allowing for design modifications without removing the device.
  • Low Power Consumption: Minimizing power requirements and reducing thermal management concerns.
  • IEEE 1149.1 JTAG Boundary Scan Support: Simplifying board-level testing and debugging.

Benefits

  • High-Speed Performance: Very fast propagation delays for demanding applications.
  • Flexibility: Easily adapts to changing design requirements.
  • Reduced Board Space: Integrates multiple logic functions into a single chip.
  • Lower System Cost: Reduces component count and simplifies board design.
  • Faster Time-to-Market: Quick design cycles and in-system programmability.
  • Simplified Design Process: Comprehensive development tools for design and simulation.
  • Improved Reliability: Fewer interconnections enhance overall system reliability.

Additional Details

The XC9572XL-5VGQ44C operates at 3.3V. It features output enable control and programmable slew rate control for optimized signal integrity. The device is programmed using Xilinx's ISE or Vivado development tools. The operating temperature range is 0°C to +70°C.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess