EN
  • EN
  • DE

XCDAISY-FFG1924

Part No XCDAISY-FFG1924
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description XCDAISY-FFG1924
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series *
Mounting SMD
Package 1924-BBGA, FCBGA
Manufacturer Package 1924-FCBGA (45x45)
Win Source Part Number 771427-XCDAISY-FFG1924
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCDAISY-FFG1924 CAD Model

Description

The XCDAISY-FFG1924 is a high-performance FPGA (Field-Programmable Gate Array) from Xilinx Inc., likely part of the Virtex or Kintex series. These FPGAs are designed for a wide range of applications requiring programmable logic, high-speed processing, and advanced features. While the specific details of this exact part number are limited, the naming convention suggests it's a complex and feature-rich device.

Applications

  • Telecommunications: Used in wireless base stations, network switches, and routers for signal processing and data routing.
  • Aerospace and Defense: Employed in radar systems, electronic warfare systems, and flight control systems for high-performance computing and signal processing.
  • Data Centers: Integrated into servers, storage systems, and network infrastructure for acceleration of specific workloads.
  • Medical Imaging: Used in MRI machines, CT scanners, and ultrasound equipment for image processing and analysis.
  • Automotive: Applied in advanced driver-assistance systems (ADAS), autonomous driving systems, and infotainment systems for real-time processing and control.

Features

  • High-Density Programmable Logic: Provides a vast amount of configurable logic cells for implementing complex digital circuits.
  • High-Speed Transceivers: Supports a wide range of high-speed serial interfaces for data communication.
  • Integrated Memory Blocks: Features on-chip memory blocks for efficient data storage and retrieval.
  • Digital Signal Processing (DSP) Blocks: Includes dedicated DSP blocks for accelerating signal processing algorithms.
  • Advanced I/O Capabilities: Supports a variety of I/O standards, including LVDS, HSTL, and SSTL.
  • Power Management Features: Offers power-saving modes and dynamic power scaling for energy efficiency.
  • Security Features: Includes hardware-based security features for protecting against unauthorized access and tampering.

Benefits

  • Flexibility: The programmable nature allows for customization and adaptation to changing requirements.
  • High Performance: High-speed logic and dedicated DSP blocks enable real-time processing.
  • Reduced System Cost: Integration of multiple functions into a single device lowers component count and board size.
  • Enhanced Security: Protects sensitive data and intellectual property from unauthorized access.
  • Power Efficiency: Power management features reduce power consumption and improve battery life.
  • Fast Time-to-Market: Simplifies the design process and reduces development time.

Additional Details

The FFG1924 package is a high-density fine-pitch ball grid array (BGA) package, providing a large number of I/O pins for connecting to external devices. Xilinx FPGAs are supported by the Vivado Design Suite, which provides a comprehensive set of tools for design, simulation, and implementation. Due to the complexity and specific nature of high-end FPGAs, detailed specifications are typically available through the Xilinx website and require registration and NDA agreements.

The XCDAISY-FFG1924, based on its likely placement within the Xilinx product line, is a powerful and versatile FPGA suitable for demanding applications requiring high performance, flexibility, and advanced features. Its large logic capacity, high-speed transceivers, and integrated DSP blocks make it an ideal choice for complex digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess