EN
  • EN
  • DE

XCF04SVOG20C0936

Part No XCF04SVOG20C0936
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Customer Notification – For Your Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282040-XCF04SVOG20C0936
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCF04SVOG20C0936 CAD Model

Description

The XCF04SVOG20C0936 is a configuration PROM (Configuration Read-Only Memory) from Xilinx Inc. It is designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This PROM is a non-volatile memory device that loads the configuration data into the FPGA during power-up, enabling the FPGA to perform its intended function.

Applications:

  • FPGA Configuration: Used to store configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Provides non-volatile storage for embedded system configurations.
  • Aerospace and Defense: Utilized in critical applications requiring reliable configuration storage.
  • Telecommunications: Used in telecommunication equipment for storing FPGA configurations.
  • Industrial Automation: Employed in industrial control systems for configuring programmable logic devices.

Features:

  • 4 Mbit Density: Provides a storage capacity of 4 megabits for configuration data.
  • SPI Interface: Uses a standard SPI (Serial Peripheral Interface) for communication with the FPGA.
  • Low Power Consumption: Consumes minimal power during operation, making it suitable for low-power applications.
  • Fast Configuration Loading: Offers fast loading of configuration data to the FPGA, reducing system startup time.
  • Small Footprint: Available in compact package options for space-constrained applications.
  • High Reliability: Designed for reliable storage and retrieval of configuration data.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • Reliable FPGA Configuration: Ensures reliable loading of configuration data, essential for FPGA operation.
  • Simplified System Design: SPI interface simplifies communication with the FPGA.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Fast System Startup: Fast configuration loading reduces the time it takes for the FPGA to become operational.
  • Compact Design: Small footprint allows for integration into compact systems.

Additional Details:

The XCF04SVOG20C0936 is typically used with Xilinx Spartan and Artix series FPGAs. The device requires proper programming tools for loading the configuration data. The operating temperature range is typically -40°C to +85°C. The device is designed for applications requiring non-volatile storage of FPGA configuration data. Proper decoupling capacitors are recommended for stable operation.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Altera
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2181 $103.2181
2+ $96.0000 $192.0000
3+ $92.3910 $277.1730
4+ $88.7820 $355.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess