EN
  • EN
  • DE

XCR3032XL-10CS48I

Part No XCR3032XL-10CS48I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner XPLA3 Family 750 Gates 32 Macro Cells 95MHz 0.35um Technology 3.3V 48-Pin CSBGA / IC CPLD 32MC 9.1NS 48CSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max 9.1ns
Voltage Supply - Internal 2.7 V to 3.6 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
Number of I/O 36
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-CSBGA (7x7)
Win Source Part Number 057731-XCR3032XL-10CS48I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XCR3032XL
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XCR3032XL-10CS48I CAD Model

Description

The Xilinx Inc. XCR3032XL-10CS48I is a versatile in-system programmable FPGA from Xilinx Inc.

  • I/Os: 36
  • Gates: 750
  • Macrocells: 32
  • Maximum Delay Time: 9.1ns
  • Internal Voltage Supply: 2.7 V to 3.6 V
  • Package: 48-CSBGA (7x7)
  • Usage: Common-used Part
  • Popularity: High

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess