EN
  • EN
  • DE

XCS05XL-5VQG100C

Part No XCS05XL-5VQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415792-XCS05XL-5VQG100C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS05XL-5VQG100C CAD Model

Description

The XCS05XL-5VQG100C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan series. The 'XL' in the name denotes that it is a low-voltage version. FPGAs offer a higher level of flexibility compared to CPLDs, allowing for more complex digital designs. The VQG100 package indicates a fine-pitch quad flat package with 100 pins. With 5,000 typical gates, it can implement many digital circuits.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms in real-time.
  • Image Processing: Accelerating image processing tasks through hardware implementation.
  • Embedded Vision Systems: Combining image capture, processing, and display in embedded applications.
  • Software-Defined Radio (SDR): Implementing flexible radio communication protocols.
  • Prototyping ASICs: Verifying the functionality of Application-Specific Integrated Circuits before fabrication.

Features

  • 5,000 typical gates: Provides a flexible and reconfigurable logic fabric.
  • 5 ns propagation delay: Enabling high-speed operation for time-critical applications.
  • VQG100 package: Offers a compact footprint while providing a large number of I/O pins.
  • In-system programmability (ISP): Simplifies programming and updates without requiring device removal.
  • Low voltage operation: Reduces overall system power consumption.
  • Global clock network: For synchronous operation and timing control.

Benefits

  • Increased design flexibility: Allows for complex and customizable logic implementations.
  • Improved system performance: Through hardware acceleration of computationally intensive tasks.
  • Reduced system cost: By integrating multiple functions into a single programmable device.
  • Faster time-to-market: Due to the device's ease of programming and prototyping.
  • Adaptable hardware: Ability to reconfigure the device to adapt to changing requirements.
  • Lower power consumption: Enabling use in battery-powered and energy-efficient applications.

Technical Specifications

The XCS05XL-5VQG100C operates at a voltage of 3.3V or lower and is available in a VQG100 package. It supports JEDEC file programming and is JTAG boundary-scan testable. The '5' indicates a speed grade. Due to the smaller gate count, it's typically used where a smaller FPGA is required for glue logic or smaller function implementation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1428 $50.1428
3+ $41.1429 $123.4287
4+ $39.8571 $159.4284
6+ $38.5714 $231.4284
7+ $37.2857 $260.9999
9+ $33.4286 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess