EN
  • EN
  • DE

XCS10XL-5VQG100C

Part No XCS10XL-5VQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415795-XCS10XL-5VQG100C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS10XL-5VQG100C CAD Model

Description

The XCS10XL-5VQG100C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan series, designed for low-power applications. The 'XL' in the name signifies its low-voltage operation. The '10' indicates an approximate gate count of 10,000 gates, suitable for moderate complexity digital designs. The VQG100 package is a fine-pitch quad flat package with 100 pins, balancing size and I/O availability.

Applications

  • Embedded Systems: Implementing custom logic functions and hardware accelerators in embedded systems.
  • Digital Signal Processing (DSP): Implementing real-time DSP algorithms for audio, video, and communication applications.
  • Industrial Control: Implementing control logic and automation in industrial environments.
  • Medical Devices: Used where low power consumption and reliable operation are crucial.
  • Communication Systems: Implementing custom protocols and interfaces in communication equipment.

Features

  • 10,000 typical gates: Provides a flexible and reconfigurable logic fabric.
  • 5 ns propagation delay: Enables high-speed operation for time-critical applications.
  • VQG100 package: Offers a compact footprint while providing a sufficient number of I/O pins.
  • In-system programmability (ISP): Simplifies programming and updates without requiring device removal.
  • Low voltage operation: Reduces overall system power consumption.
  • Global clock network: Ensures synchronous operation and accurate timing control.

Benefits

  • Increased Design Flexibility: Allows for complex and customizable logic implementations.
  • Improved System Performance: Through hardware acceleration of computationally intensive tasks.
  • Reduced System Cost: By integrating multiple functions into a single programmable device.
  • Faster Time-to-Market: Due to the device's ease of programming and prototyping.
  • Adaptable Hardware: Enables the device to be reconfigured to adapt to changing requirements.
  • Lower Power Consumption: Extending battery life in portable applications and reducing overall system power requirements.

Technical Specifications

The XCS10XL-5VQG100C operates at a low voltage, usually 3.3V or lower, and is housed in a VQG100 package. It is programmed using industry-standard JEDEC files and supports JTAG boundary-scan testing. The '5' in the part number represents the speed grade. This FPGA is useful where a mid-sized FPGA with a low power requirement is needed.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess