EN
  • EN
  • DE
  • IT

XCS20-3TQG144I

Part No XCS20-3TQG144I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XCS20-3TQG144I Xilinx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Registers 1120
Operating Supply Voltage 5 V
RoHS Compliant
Speed Grade 3
Win Source Part Number 1001552-XCS20-3TQG144I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS20-3TQG144I CAD Model

Description

The XCS20-3TQG144I is a member of the Spartan series Field-Programmable Gate Array (FPGA) family from Xilinx. This FPGA is designed for cost-sensitive applications requiring moderate logic density and high performance. It offers a flexible and reconfigurable platform for implementing custom digital circuits.

Applications

  • Digital Signal Processing (DSP): Used in audio processing, image processing, and communication systems.
  • Embedded Systems: Employed in control systems, data acquisition systems, and industrial automation.
  • Communication Systems: Found in networking equipment, wireless communication devices, and telecommunications infrastructure.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices.
  • Medical Imaging: Employed in medical imaging systems such as ultrasound and X-ray machines.

Features

  • Configurable Logic Blocks (CLBs): Provide flexible logic implementation.
  • Input/Output Blocks (IOBs): Allow for interfacing with external devices.
  • On-Chip RAM: Provides memory resources for data storage and buffering.
  • Clock Management: Offers clock dividers and multipliers for flexible clocking.
  • JTAG Interface: Allows for easy configuration and debugging.
  • TQFP Package: Offers a compact footprint for space-constrained applications.

Benefits

  • Reconfigurable Logic: Allows for design changes and updates without hardware modifications.
  • High Performance: Provides fast processing speeds for demanding applications.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Flexible Design: Supports a wide range of digital circuit implementations.
  • Easy to Use: Supported by a comprehensive development environment.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Logic Cells: Approximately 2000
  • IO Pins: 144
  • Operating Voltage: 3.3V or 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TQFP144

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.3567 $243.3567
2+ $218.1818 $436.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess