EN
  • EN
  • DE

XCS20XL-3TQ144C

Part No XCS20XL-3TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961222-XCS20XL-3TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS20XL-3TQ144C CAD Model

Description

The XCS20XL-3TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. It's designed to provide a flexible and cost-effective solution for a wide range of digital logic applications. The Spartan-XL family is known for its low-power consumption and high performance, making it suitable for battery-powered devices and other applications where energy efficiency is critical.

Applications

  • Consumer electronics
  • Industrial control systems
  • Data processing
  • Networking equipment
  • Medical devices

Features

  • 20,000 System Gates: Provides a substantial amount of logic resources for implementing complex digital circuits.
  • TQ144 Package: A thin quad flat pack (TQFP) with 144 pins, offering a compact size and easy surface mounting.
  • Operating Temperature: Commercial operating temperature range.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and portable applications.
  • Flexible Routing Architecture: Allows for efficient and flexible routing of signals, enabling high-performance designs.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage and buffering.
  • Configurable I/O Pins: Provides a variety of configurable I/O pins to interface with external devices.

Benefits

  • Flexibility: FPGAs can be reprogrammed to implement different logic functions, providing a high degree of flexibility in design.
  • Cost-Effectiveness: The Spartan-XL family offers a cost-effective solution for implementing custom digital logic.
  • High Performance: The flexible routing architecture and on-chip RAM enable high-performance designs.
  • Low Power Consumption: The low-power design makes it suitable for battery-powered and portable applications.
  • Fast Time-to-Market: FPGAs can be programmed quickly, reducing the time required to develop and deploy new products.

The XCS20XL-3TQ144C is a versatile FPGA that can be used in a wide range of applications. Its combination of features, performance, and cost-effectiveness makes it a popular choice for digital logic designers. The reprogrammable nature of FPGAs allows for design changes and updates without requiring hardware modifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess