EN
  • EN
  • DE

XCS20XLTQ144AKP

Part No XCS20XLTQ144AKP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021101-XCS20XLTQ144AKP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS20XLTQ144AKP CAD Model

Description

The XCS20XLTQ144AKP is a Spartan-IIe series Field-Programmable Gate Array (FPGA) manufactured by Xilinx Inc. This FPGA is designed for high-performance, low-power applications requiring flexible logic implementation. It's often used in embedded systems, consumer electronics, and industrial control systems. The Spartan-IIe family is known for its low power consumption and cost-effectiveness, making it suitable for battery-powered devices and high-volume production.

Applications

  • Portable devices
  • Consumer electronics
  • Industrial control systems
  • Embedded systems
  • Image and video processing

Features

  • 20,000 System Gates: Provides substantial logic resources for complex digital designs.
  • Low Power Consumption: Optimized for battery-powered applications.
  • On-Chip RAM: Integrated RAM blocks enable efficient data storage and manipulation.
  • Configurable I/O: Flexible I/O pins support a wide variety of interface standards and voltage levels.
  • In-System Programmability: Allows for easy design updates and modifications without removing the device from the board.

Benefits

  • Extended Battery Life: Low power consumption enables longer operation in portable devices.
  • Flexible Logic Design: FPGA architecture allows for custom digital circuit designs to be implemented.
  • Accelerated System Performance: High-performance logic enables fast data processing and real-time control.
  • Reduced System Cost: Integration reduces the need for external components, lowering overall system cost.
  • Rapid Prototyping: In-system programmability allows for quick design iterations and faster time-to-market.

The XCS20XLTQ144AKP is a highly versatile FPGA that offers a good balance of performance, power consumption, and cost. Its configurable I/O and on-chip RAM make it suitable for a wide range of applications. The device is packaged in a TQFP-144 package. The XL in the part number indicates extended temperature range and low voltage, TQ signifies Thin Quad Flat Pack, and the AK denotes a specific set of features/specifications within the Spartan-IIe family. The P may denote lead-free packaging.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess