EN
  • EN
  • DE

XCS30XL-4BG256I

Part No XCS30XL-4BG256I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185388-XCS30XL-4BG256I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30XL-4BG256I CAD Model

Description

The XCS30XL-4BG256I is a member of the Spartan-XL family of Field-Programmable Gate Arrays (FPGAs) manufactured by Xilinx. It is designed for high-performance, cost-sensitive applications. This FPGA provides a flexible and programmable platform for implementing a wide range of digital logic functions. The 'I' at the end of the part number usually signifies an industrial temperature range.

Applications

  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Consumer electronics
  • Automotive applications (depending on grade)
  • Medical devices (depending on certification)
  • Data acquisition systems

Features

  • Logic Cells: Provides a significant number of configurable logic blocks for implementing complex digital circuits.
  • On-Chip RAM: Includes dedicated on-chip RAM blocks for data storage and manipulation.
  • Clock Management: Features dedicated clock management circuitry for precise clock control and distribution.
  • I/O Pins: Offers a large number of programmable I/O pins for interfacing with external devices.
  • BG256 Package: Packaged in a Ball Grid Array (BGA) package for high pin density and improved thermal performance.
  • Industrial Temperature Range: Operates over an extended temperature range, suitable for industrial environments.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Flexibility and Programmability: Allows for rapid prototyping and easy modification of designs.
  • High Performance: Delivers high performance for demanding digital logic applications.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex digital circuits.
  • Reduced Time-to-Market: Shortens development time compared to traditional ASIC designs.
  • Integration: Integrates multiple functions into a single chip, reducing board space and system cost.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details

The XCS30XL-4BG256I requires a configuration bitstream to define its functionality. This bitstream is typically stored in an external configuration PROM or loaded from a microcontroller. The device supports a variety of configuration modes. Consult the Xilinx datasheet for detailed specifications, including pinout diagrams, timing characteristics, and power consumption figures. The '4' in the part number indicates the speed grade of the device.

You May Also Be Interested in

Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Zarlink
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess