EN
  • EN
  • DE

XCS30XL-5PQG208C

Part No XCS30XL-5PQG208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415809-XCS30XL-5PQG208C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30XL-5PQG208C CAD Model

Description

The XCS30XL-5PQG208C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan-XL family. These devices are designed to provide a flexible, cost-effective solution for a wide range of digital logic applications. The XCS30XL-5PQG208C offers a balance of performance, features, and price, making it suitable for both prototyping and production runs. The PQG208 package indicates a 208-pin Plastic Quad Flat Pack (PQFP) package.

Applications:

  • Digital signal processing (DSP) applications
  • Embedded control systems
  • Networking and communications equipment
  • Data acquisition systems
  • Image processing applications
  • Custom logic solutions
  • Prototyping for ASIC designs

Features:

  • System Performance: Offers a high level of performance for cost-sensitive applications.
  • On-Chip RAM: Includes block RAM for data storage and manipulation.
  • Flexible I/O: Provides a large number of programmable I/O pins for interfacing with external devices.
  • In-System Programmability: Can be reprogrammed in the field, allowing for design updates and modifications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Advanced Packaging: Available in a 208-pin PQFP package, offering a good balance of size and pin count.
  • Clock Management: Features digital clock managers (DCMs) for clock synthesis and management.

Benefits:

  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Design Flexibility: Allows for easy modification and customization of logic designs.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASICs, especially for low to medium volume production.
  • High Performance: Delivers high performance for a wide range of applications.
  • Easy Integration: Simple to integrate into existing systems due to the flexible I/O and in-system programmability.
  • Extended Product Life Cycle: FPGA designs can be easily updated and maintained, extending the product life cycle.

Additional Details:

The XCS30XL-5PQG208C operates with a 5V power supply. The ‘-5’ in the part number indicates the speed grade. It is programmed using Xilinx's ISE or Vivado design tools. The device contains Configurable Logic Blocks (CLBs) that allow users to implement complex digital circuits. The Spartan-XL family also includes features like Boundary Scan (JTAG) for testing and debugging. The specific number of logic cells, RAM blocks, and I/O pins can be found in the Xilinx Spartan-XL family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess