EN
  • EN
  • DE

XCV200-6PQ240I

Part No XCV200-6PQ240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description XCV200-6PQ240I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 240
RoHS Non-Compliant
Win Source Part Number 1198575-XCV200-6PQ240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-6PQ240I CAD Model

Description

The XCV200-6PQ240I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex family. This FPGA is designed for high-performance digital logic applications. The "-6" denotes the speed grade, and the "PQ240" refers to the package type (Plastic Quad Flat Pack with 240 pins). The "I" indicates an industrial temperature range.

Applications:

  • Digital Signal Processing (DSP): Implementing complex DSP algorithms.
  • Image Processing: Performing real-time image processing tasks.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Telecommunications: Implementing custom communication protocols.
  • Aerospace and Defense: Used in radar systems, avionics, and other critical applications.
  • Industrial Automation: Controlling machinery and processes in industrial environments.
  • Medical Imaging: Processing medical images for diagnosis and treatment.

Features:

  • Configurable Logic Blocks (CLBs): Provide flexible logic resources for implementing custom circuits.
  • Input/Output Blocks (IOBs): Allow for interfacing with external devices.
  • Block RAM: On-chip memory blocks for data storage.
  • Clock Management: Provides flexible clock distribution and management capabilities.
  • High-Speed I/O: Supports high-speed data transfer rates.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.
  • On-Chip DLLs (Delay-Locked Loops): Used for high-speed clock management.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions.
  • High Performance: Provides high-speed performance for demanding applications.
  • Parallel Processing: Allows for parallel processing of data.
  • Reduced Time-to-Market: Faster development cycles compared to custom ASICs.
  • Cost-Effective: Provides a cost-effective solution for low to medium volume production.
  • Reprogrammability: Can be reprogrammed in the field to adapt to changing requirements.

Additional Details:

The XCV200-6PQ240I contains a specific number of CLBs, IOBs, and Block RAM. The speed grade "-6" indicates the performance level of the device. The operating voltage is typically 3.3V or 2.5V. The device is programmed using a hardware description language (HDL) such as VHDL or Verilog. Xilinx provides development tools such as ISE or Vivado for designing and implementing FPGA-based systems. Power consumption is a critical consideration in FPGA design. It is important to properly constrain the design to meet performance and power requirements. The 240-pin PQFP package is a surface-mount package.

You May Also Be Interested in

Zarlink
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess