EN
  • EN
  • DE

XCV300EPQ240

Part No XCV300EPQ240
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999379-XCV300EPQ240
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300EPQ240 CAD Model

Description

The XCV300EPQ240 is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex-E family. This FPGA offers a versatile and programmable platform for implementing custom digital circuits. It is designed to provide high performance and flexibility for a wide range of applications, from telecommunications to industrial control systems.

Applications:

  • Telecommunications Equipment: Used in base stations, routers, and switches for signal processing and data routing.
  • Industrial Control Systems: Implements custom control logic for manufacturing and automation equipment.
  • Medical Imaging Devices: Processes image data in MRI, CT, and ultrasound systems.
  • Aerospace and Defense Systems: Used in radar systems, navigation equipment, and communication devices.
  • Video Processing: Implements custom video codecs, image processing algorithms, and display controllers.
  • High-Performance Computing: Accelerates computationally intensive tasks in scientific and engineering applications.

Features:

  • System-Level Features: Incorporates advanced system-level features for efficient design and implementation.
  • Versatile I/O: Provides flexible I/O capabilities to interface with various external devices and systems.
  • On-Chip Memory: Includes dedicated on-chip memory blocks for data storage and retrieval.
  • Clock Management: Offers robust clock management circuitry for precise timing control.
  • High-Speed Performance: Delivers high-speed performance for demanding applications.
  • Programmable Logic: Allows for flexible customization of digital circuits.
  • Advanced Packaging: Available in advanced packaging options for enhanced performance and reliability.

Benefits:

  • Customizable Hardware: Enables the creation of custom hardware solutions tailored to specific application needs.
  • Faster Time-to-Market: Reduces development time by allowing for rapid prototyping and design iterations.
  • Increased System Performance: Optimizes system performance through hardware acceleration.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing overall system cost.
  • Flexibility and Scalability: Adapts to changing requirements and scales to meet growing demands.

Additional Details:

The XCV300EPQ240 features a 240-pin PQFP (Plastic Quad Flat Pack) package. It operates within a specific voltage range, typically 2.5V or 3.3V, depending on the configuration and application requirements. The FPGA's internal architecture consists of configurable logic blocks (CLBs), I/O blocks (IOBs), and routing resources, all interconnected to provide a flexible and programmable fabric. The device supports various configuration methods, including JTAG and serial configuration. The XCV300EPQ240 can be programmed using Xilinx's ISE (Integrated Software Environment) development tools, which provide a comprehensive suite of design entry, synthesis, implementation, and verification tools. This FPGA is suitable for implementing complex digital circuits, such as state machines, arithmetic units, and communication interfaces. Its high-performance capabilities and programmable nature make it a valuable component in various electronic systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess