EN
  • EN
  • DE

XCV50-5FGG256I

Part No XCV50-5FGG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415858-XCV50-5FGG256I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV50-5FGG256I CAD Model

Description

The XCV50-5FGG256I is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. It's designed for versatility and performance in a variety of digital applications. The 'I' at the end of the part number usually indicates an industrial temperature grade.

Applications:

  • Data Acquisition Systems: Implementing high-speed data capture and processing.
  • Image Processing: Accelerating image filtering, enhancement, and analysis algorithms.
  • Networking Equipment: Used in routers and switches for packet processing and traffic management.
  • Industrial Automation: Controlling machinery and processes in real-time.
  • Embedded Systems: Integrating custom logic and control functions.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic elements for implementing custom digital circuits.
  • Block RAM: Integrated block RAM for on-chip data storage and retrieval.
  • Flexible I/O: Supports a wide range of I/O standards and voltages for interfacing with external devices.
  • Clock Management: Includes clock dividers, multipliers, and delay-locked loops (DLLs) for clock generation and management.
  • FGG256 Package: Packaged in a 256-pin Fine-Pitch Ball Grid Array (FBGA) for surface mount assembly.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.

Benefits:

  • Customizable Logic: Enables designers to implement custom logic functions tailored to their specific application requirements.
  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • Reduced Development Time: Allows for rapid prototyping and iteration, shortening the development cycle.
  • Flexibility and Adaptability: Can be reprogrammed to adapt to changing requirements or implement new features.
  • Compact Size: The FBGA package allows for high-density mounting on printed circuit boards.
  • Reliable Operation: Designed for reliable operation in industrial environments.

The Xilinx XCV50-5FGG256I FPGA provides a flexible and powerful solution for a wide range of digital applications, especially those requiring industrial temperature operation. Its configurable logic, on-chip memory, and flexible I/O make it a versatile choice for designers.

You May Also Be Interested in

Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess