EN
  • EN
  • DE

XCV600EBG432A

Part No XCV600EBG432A
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case BGA
Manufacturer Xilinx Inc.
Win Source Part Number 728510-XCV600EBG432A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV600EBG432A CAD Model

Description

The XCV600EBG432A is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the Virtex-E family. FPGAs are programmable integrated circuits that can be reconfigured after manufacturing, allowing for flexible hardware designs.

Applications

      
  • Telecommunications
  •   
  • Networking
  •   
  • Industrial Control
  •   
  • Aerospace and Defense
  •   
  • Medical Imaging

Features

      
  • Configurable Logic Blocks (CLBs): Basic building blocks for implementing logic functions.
  •   
  • Input/Output Blocks (IOBs): Interface between the FPGA's internal logic and external circuitry.
  •   
  • Block RAM: On-chip memory blocks for data storage.
  •   
  • Clock Management: Provides clock signals for internal and external circuits.
  •   
  • High-Speed Serial Transceivers: Enables high-bandwidth communication with other devices.
  •   
  • Flexible Routing Architecture: Allows for connecting different logic elements within the FPGA.

Benefits

      
  • Hardware Flexibility: Reconfigurable hardware allows for adapting to changing requirements.
  •   
  • Parallel Processing: Enables high-performance parallel processing.
  •   
  • Rapid Prototyping: Accelerates the development of custom hardware solutions.
  •   
  • Reduced Time-to-Market: Programmability allows for faster design cycles.

Additional Details

The XCV600EBG432A features a specific number of logic cells, determining the complexity of designs it can implement. It has a defined number of I/O pins for interacting with external devices. The amount of block RAM affects its data storage capacity. It supports specific clock frequencies and clock management features. The package type (BG432) indicates the pin configuration and mounting requirements. Xilinx provides design tools for configuring and programming the FPGA. It is essential to consult the Xilinx datasheet for detailed specifications and application notes. FPGAs are used in a wide range of applications requiring flexible and high-performance hardware solutions. They enable custom hardware designs tailored to specific application needs. Proper power supply and thermal management are crucial for reliable operation. Careful PCB layout is essential for signal integrity. Understanding the FPGA's architecture is important for efficient design and implementation.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess