EN
  • EN
  • DE

XCVU095-1FFVA2104E

Part No XCVU095-1FFVA2104E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex ultrascale FPGA, 64 I/O DLLs, Speed Grade-1, 60.8Mb Total Block RAM, A2104, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Transceivers 32
Speed Grade 1
Win Source Part Number 1027381-XCVU095-1FFVA2104E
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCVU095-1FFVA2104E CAD Model

Description

The XCVU095-1FFVA2104E is a Virtex UltraScale+ FPGA from Xilinx, designed for high-performance and high-bandwidth applications. This FPGA provides advanced features and capabilities, making it suitable for a wide range of applications.

Applications

  • Data Center: Acceleration of compute-intensive workloads, network processing, and storage solutions.
  • Wireless Communications: 5G wireless infrastructure, baseband processing, and remote radio heads.
  • Wired Communications: High-speed networking equipment, optical transport networks, and Ethernet switches.
  • Aerospace and Defense: Radar processing, electronic warfare systems, and image processing.
  • Medical Imaging: High-resolution medical imaging systems, real-time image processing, and diagnostics.

Features

  • Logic Cells: High density of logic cells for implementing complex digital designs.
  • Memory Resources: Embedded block RAM and UltraRAM for on-chip data storage.
  • DSP Slices: Integrated DSP slices for high-performance digital signal processing.
  • High-Speed I/O: Supports a wide range of high-speed I/O standards, including transceivers for serial communication.
  • Advanced Interconnect: Features a high-bandwidth interconnect architecture for efficient data routing.
  • Package: Available in a 2104-pin Fine-Pitch Ball Grid Array (FFVA2104) package.
  • Security Features: Includes advanced security features to protect against tampering and unauthorized access.

Benefits

  • High Performance: Delivers exceptional performance for demanding applications, thanks to its advanced architecture and high-speed I/O.
  • Flexibility: Offers a high degree of flexibility, allowing designers to implement custom logic circuits and algorithms.
  • Integration: Integrates a wide range of features, including logic cells, memory resources, and DSP slices, reducing the need for external components.
  • Power Efficiency: Provides optimized power consumption for power-sensitive applications.
  • Scalability: Scalable architecture allows for easy integration into existing systems and future upgrades.

Additional Details

The XCVU095-1FFVA2104E is designed to meet the demanding requirements of modern applications, offering a combination of high performance, flexibility, and integration. Its advanced security features protect against tampering and unauthorized access, making it suitable for sensitive applications. It operates at speed grade -1, indicating a high-performance variant. The large number of I/Os and configurable logic make this a robust device for computationally intensive processes.

You May Also Be Interested in

Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess