EN
  • EN
  • DE

XCVU095-3FFVB2104E

Part No XCVU095-3FFVB2104E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 1V 2104-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Transceivers 32
RoHS Non-Compliant
Speed Grade 3
Win Source Part Number 1219194-XCVU095-3FFVB2104E
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCVU095-3FFVB2104E CAD Model

Description

The XCVU095-3FFVB2104E is a high-performance Virtex UltraScale FPGA from Xilinx. It belongs to the Virtex UltraScale family, known for its high logic density, advanced features, and suitability for a wide range of demanding applications. This particular FPGA is housed in a 2104-pin flip-chip fine-pitch ball grid array (FFVBGA) package.

Applications

  • High-performance computing (HPC): Used in accelerator cards and custom computing platforms.
  • Data center acceleration: Accelerates workloads like machine learning inference, video transcoding, and database processing.
  • Networking: Employed in switches, routers, and network interface cards (NICs) for packet processing and traffic management.
  • Aerospace and defense: Used in radar systems, signal processing, and image processing applications.
  • Test and measurement equipment: Enables high-speed data acquisition and signal analysis.
  • Emulation and prototyping: Facilitates the emulation of complex ASICs and the prototyping of custom hardware designs.

Features

  • UltraScale Architecture: Provides a significant increase in performance and logic density compared to previous generations.
  • Programmable Logic Cells: Offers a large number of programmable logic cells for implementing custom digital circuits.
  • DSP Slices: Includes dedicated DSP slices for high-performance signal processing.
  • Block RAM: Features on-chip block RAM for data storage and buffering.
  • High-Speed Transceivers: Equipped with high-speed transceivers for communication with external devices.
  • Integrated Memory Controllers: Supports various memory interfaces, including DDR4 and QDR.
  • Advanced Security Features: Incorporates security features such as bitstream encryption and authentication.

Benefits

  • High Performance: Delivers exceptional performance for demanding applications.
  • Flexibility: Allows for the implementation of custom hardware designs.
  • Scalability: Enables the creation of scalable systems that can be adapted to changing requirements.
  • Reduced Time-to-Market: Accelerates the development process compared to custom ASIC design.
  • Cost-Effectiveness: Offers a cost-effective solution for high-performance applications.

Additional Details

The XCVU095-3FFVB2104E operates within a specific voltage range and has a defined power consumption profile. Detailed specifications regarding power consumption, operating temperature, and other electrical characteristics are available in the Xilinx documentation for the Virtex UltraScale family. The device is typically programmed using Xilinx's Vivado Design Suite. The 2104-pin FFVBGA package provides a high density of I/O connections for interfacing with external components and systems.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $764.7059 $764.7059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess