EN
  • EN
  • DE

OMAPL138EZCED4E

Part No OMAPL138EZCED4E
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 456MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Core Processor ARM926EJ-S
Speed 456MHz
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Case / Package 361-NFBGA (13x13)
Family Name OMAPL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-42789, OMAPL138EZCED4E-ND, -296-42789-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888020-OMAPL138EZCED4E
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZCED4E CAD Model

Description

The OMAPL138EZCED4E is a highly integrated microprocessor from Texas Instruments, designed to offer an optimal balance of processing power, power efficiency, and multimedia capabilities. This advanced system-on-chip (SoC) is part of the OMAP-L1x series, which is tailored for a wide range of industrial applications, including audio and voice processing, medical imaging, test and measurement, and automation control.

Key Features

  • High-Performance Core: At the heart of the OMAPL138EZCED4E lies an ARM926EJ-S core, which can run up to 456 MHz, providing robust support for operating systems and application execution.
  • Dual-Core Architecture: Complementing the ARM core is a C674x DSP core, running at the same frequency, which is ideal for offloading intensive signal processing tasks, thereby freeing up the ARM core for other operations.
  • Integrated Peripherals: The device features a rich set of peripherals, including USB 2.0, MMC/SD card interfaces, Ethernet MAC, and a host of serial and parallel interfaces, allowing for versatile connectivity options.
  • Memory Support: OMAPL138EZCED4E supports various memory interfaces, including DDR2, mDDR, and NAND, providing flexibility in system design and ensuring ample space for complex applications.
  • Graphics Acceleration: The SoC includes a graphics accelerator that supports display resolutions, enabling the creation of visually rich user interfaces and smooth video playback.

Applications

With its dual-core architecture and extensive peripheral set, the OMAPL138EZCED4E is well-suited for a variety of applications that require both general-purpose processing and specialized signal processing capabilities. These applications range from industrial automation systems, portable data terminals, and audio conferencing systems to more complex devices like medical imaging equipment and interactive point-of-service kiosks.

Design Support

Texas Instruments provides comprehensive design support for the OMAPL138EZCED4E, including software drivers, development tools, and reference designs, to help accelerate the product development cycle and reduce time-to-market for designers and engineers.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7924 $51.7924
3+ $42.4963 $127.4889
4+ $41.1683 $164.6732
6+ $39.8403 $239.0418
7+ $38.5123 $269.5861
9+ $34.5283 $310.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess