EN
  • EN
  • DE

MC9RS08KB4CFK

Part No MC9RS08KB4CFK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit RS08 CISC 4KB Flash 2.5V/3.3V/5V 24-Pin QFN EP Tray / IC MCU 8BIT 4KB FLASH 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series RS08
Packaging Tray
Core Processor RS08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 126 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 788089-MC9RS08KB4CFK
Popularity Medium
Supply and Demand Status Limited
Family Name MC9RS08KB4
Introduction Date January 03, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB4CFK CAD Model

Description

Introducing the NXP MC9RS08KB4CFK Microcontroller

The NXP MC9RS08KB4CFK is a high-performance microcontroller designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the RS08 family, which is renowned for its exceptional efficiency and flexibility. The MC9RS08KB4CFK is built to deliver robust performance in compact and cost-effective designs, making it an ideal choice for industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Advanced RS08 Core: At the heart of the MC9RS08KB4CFK lies the RS08 core, which operates at up to 20 MHz, providing the power and speed needed for responsive and efficient processing.
  • Memory Capacity: This microcontroller comes with 4 KB of flash memory, offering ample space for application code, and 256 bytes of RAM for efficient data handling.
  • Rich Peripheral Set: It boasts a variety of built-in peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and an inter-integrated circuit (I²C) bus, which facilitate versatile connectivity and data acquisition capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the MC9RS08KB4CFK features several power-saving modes, making it suitable for battery-powered and portable devices.
  • Development Support: NXP offers a comprehensive suite of development tools for the MC9RS08KB4CFK, including software libraries, development boards, and integrated development environments (IDEs), which streamline the development process and reduce time to market.

Robust Design and Security

The MC9RS08KB4CFK is engineered for reliability, with features such as a watchdog timer and a clock monitor to maintain system integrity. Additionally, it includes security measures to protect intellectual property and prevent unauthorized firmware access, ensuring the safety and confidentiality of application code.

Package and Temperature Range

This microcontroller is available in a compact 16-pin QFN package, making it suitable for space-constrained applications. It operates over an extended temperature range, ensuring stable performance in harsh environments.

Overall, the NXP MC9RS08KB4CFK microcontroller is a versatile and reliable solution that offers an excellent balance between performance, features, and cost, making it a go-to choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess