EN
  • EN
  • DE

XC3S1500-5FGG320C

Part No XC3S1500-5FGG320C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 221 I/O 320FBGA / Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 589824 29952 320-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 3328
Number of Logic Elements/Cells 29952
Total RAM Bits 589824
Number of I/O 221
Number of Gates 1500000
Voltage - Supply 1.14V ~ 1.26V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 320-BGA
Supplier Device Package 320-FBGA (19x19)
Base Product Number XC3S1500
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 84
Win Source Part Number 1323087-XC3S1500-5FGG320C
Ultra Librarian 3D Model Ultra Librarian XC3S1500-5FGG320C CAD Model

Description

The AMD Xilinx XC3S1500-5FGG320C is an integrated circuit (IC) that belongs to the family of Field Programmable Gate Arrays (FPGAs).

  • LABs/CLBs: 3328
  • Logic Elements/Cells: 29952
  • Gates: 1500000
  • Voltage Supply: 1.14V to 1.26V
  • Temperature Range: 0°C to 85°C
  • Package: 320-FBGA (19x19)
  • I/Os: 221

The XC3S1500-5FGG320C is an ideal solution for applications that require high-speed and low power consumption. It is commonly used in embedded systems, digital signal processing, and telecommunications.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to €207.1920
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to €64.9505
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to €94.3811
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to €83.8944
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to €39.5793
Intel
IC FPGA 532 I/O 780FBGA
Lowest to €111.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess