EN
  • EN
  • DE

XC5VLX50-2FFG1153C

Part No XC5VLX50-2FFG1153C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 560 I/O 1153FCBGA / Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 1769472 46080 1153-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 3600
Number of Logic Elements/Cells 46080
Total RAM Bits 1769472
Number of I/O 560
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 1153-BBGA, FCBGA
Supplier Device Package 1153-FCBGA (35x35)
Base Product Number XC5VLX50
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318027-XC5VLX50-2FFG1153C
Ultra Librarian 3D Model Ultra Librarian XC5VLX50-2FFG1153C CAD Model

Description

The XC5VLX50-2FFG1153C is a Virtex-5 LX series FPGA (Field-Programmable Gate Array) from Xilinx. It is designed for high-performance logic applications, offering a balance of logic density, memory resources, and I/O connectivity. The Virtex-5 family is built on a 65nm process technology.

Applications:

  • Wireless Communications: Baseband processing, channel coding, and modulation/demodulation in wireless communication systems.
  • Wired Communications: Implementing high-speed data processing and packet switching in networking equipment.
  • Image and Video Processing: Real-time image and video processing applications, such as encoding, decoding, and filtering.
  • Aerospace and Defense: Used in radar systems, signal processing, and other high-performance applications.
  • Medical Imaging: Processing medical image data in real-time.

Features:

  • Logic Cells: Provides a significant number of logic cells for implementing complex digital circuits.
  • Block RAM: On-chip block RAM for high-speed data storage.
  • DSP Slices: Dedicated digital signal processing (DSP) blocks for accelerating signal processing algorithms.
  • PowerPC Processors: Embedded PowerPC processors for system control and software execution.
  • High-Speed Transceivers: Supports high-bandwidth serial communication protocols.
  • Configurable I/Os: Flexible I/O interfaces for connecting to various external devices.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Flexibility and Reconfigurability: Allows for adapting the hardware to different applications and standards.
  • Embedded Processing: Integrated PowerPC processors for system control and software execution.
  • Fast Time-to-Market: Shortens the development cycle with easy design and verification tools.
  • High Bandwidth: Supports high-speed data transfer with integrated transceivers.

Specifications: The XC5VLX50-2FFG1153C features approximately 46,080 logic cells, over 4 Mb of block RAM, and a large number of DSP slices. It includes embedded PowerPC 440 processors. The device is packaged in a 1153-pin fine-pitch flip-chip ball grid array (FFG1153) package. The -2 speed grade indicates a specific performance level. Consult the Xilinx Virtex-5 datasheet for detailed electrical characteristics, timing specifications, and power consumption data.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,265.6298 $1,265.6298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess