EN
  • EN
  • DE

XC7A75T-1FTG256I

Part No XC7A75T-1FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 256FTBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 170
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323345-XC7A75T-1FTG256I
Ultra Librarian 3D Model Ultra Librarian XC7A75T-1FTG256I CAD Model

Description

The XC7A75T-1FTG256I is a Field Programmable Gate Array (FPGA) integrated circuit from AMD Xilinx.

  • Number of LABs/CLBs: 5900
  • Number of Logic Elements/Cells: 75520
  • Total RAM Bits: 3870720
  • Voltage Range: 0.95V to 1.05V
  • Temperature Range: -40℃ to 100℃
  • Package: 256-FTBGA
  • Mounting: Surface
  • Number of I/Os: 170
  • RoHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1642 $97.1642
2+ $94.0299 $188.0598
3+ $90.8956 $272.6868
4+ $81.4926 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess