EN
  • EN
  • DE

XC7Z012S-1CLG485C

Part No XC7Z012S-1CLG485C
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 485CSBGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 55K Logic Cells 667MHz 485-CSPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 55K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 485-LFBGA, CSPBGA
Supplier Device Package 485-CSPBGA (19x19)
Number of I/O 150
Base Product Number XC7Z012
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2014
Standard Package 84
Win Source Part Number 1323411-XC7Z012S-1CLG485C
Ultra Librarian 3D Model Ultra Librarian XC7Z012S-1CLG485C CAD Model

Description

The AMD Xilinx XC7Z012S-1CLG485C is a System on Chip (SoC) integrated circuit from AMD Xilinx.

  • Processor: Single ARM Cortex-A9 MPCore with CoreSight @ 667MHz
  • RAM: 256KB
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripherals: DMA
  • Number of I/Os: 150
  • Temperature Range: 0℃ to 85℃
  • Package: 485-CSPBGA
  • RoHS3 Compliant: Yes
  • ECCN: 3A991D

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5976 $99.1952
3+ $40.6954 $122.0862
4+ $39.4237 $157.6948
6+ $38.1520 $228.9120
7+ $36.8802 $258.1614
10+ $33.0651 $330.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess