EN
  • EN
  • DE

RJH60F5DPQ-A0#T0

Part No RJH60F5DPQ-A0#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 80A 260.4W TO247A / IGBT Trench 600 V 80 A 260.4 W Through Hole TO-247A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 40A
Power - Max 260.4 W
Input Type Standard
Td (on/off) @ 25°C 53ns/105ns
Test Condition 400V, 30A, 5Ohm, 15V
Reverse Recovery Time (trr) 90 ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247A
Base Product Number RJH60F5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 961214-RJH60F5DPQ-A0#T0
Ultra Librarian 3D Model Ultra Librarian RJH60F5DPQ-A0#T0 CAD Model

Description

The Renesas RJH60F5DPQ-A0#T0 is a single IGBT transistor that is used in various electronic devices.

  • Power-Max: 260.4W
  • Reverse Recovery Time (trr): 90ns
  • IGBT Type: Trench
  • Voltage - Collector Emitter Breakdown (Max): 600V
  • Current - Collector (Ic) (Max): 80A
  • Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A
  • Switching Energy: Not specified
  • Input Type: Standard
  • Td (on/off) @ 25°C: 53ns/105ns
  • Test Condition: 400V, 30A, 5Ohm, 15V
  • Mounting Type: Through hole
  • Package/Case: TO-247-3
  • Temperature Range when Operating: 150°C (TJ)
  • Supplier Device Package: TO-247A

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4738 $51.9498
50+ $2.0298 $101.4900
77+ $1.9664 $151.4128
106+ $1.9030 $201.7180
136+ $1.8395 $250.1720
182+ $1.6492 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,609 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess