EN
  • EN
  • DE

QA121C2

Part No QA121C2
Manufacturer Xingning Yi Cheng Electronic Technology Co., Ltd.
Catalog DC DC Converters
Description Isolated Module DC DC Converter 2 Output 15V -3.5V 111mA 10.8V~13.2V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP,19.5x9.8mm
Vin 10.8V~13.2V
Type Plastic encapsulated type
Ripple Noise 120mVp-p
Vout 15V;-3.5V
Operating Temperature -40℃~+105℃
Quiescent Supply Current 15mA
Capacitive Load(Max) 220uF
Number of Outputs 2
Iout 111mA
Height 12.5mm
Frequency - Switching 67kHz
Isolation Voltage(Vrms) 3.5kV
Features Short Circuit Protection;Automatic fault recovery
Conversion Efficiency 81%
Length 19.5mm
Width 9.8mm
Ultra Librarian 3D Model Ultra Librarian QA121C2 CAD Model

Description

Product Description

The 0402CS-5N1XJLW is a high-performance surface-mount inductor designed to offer exceptional reliability and efficiency in compact electronic devices. Known for its miniature 0402 size, this inductor is ideal for space-constrained applications.

Features and Benefits

  • High Q factor at high frequencies
  • Low DC resistance
  • Compact 0402 size package
  • Enhanced thermal stability

Applications

  • Mobile devices
  • Wireless communication systems
  • RF modules
  • Bluetooth devices

Additional Details

Utilizing state-of-the-art materials and construction, the 0402CS-5N1XJLW provides exceptional performance in RF circuitry design, ensuring minimal signal loss and excellent heat dissipation.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 24V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9587 $51.4631
31+ $3.2482 $100.6942
48+ $3.1467 $151.0416
66+ $3.0452 $200.9832
85+ $2.9437 $250.2145
114+ $2.6391 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,283 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess