EN
  • EN
  • DE
  • IT

XL1583

Part No XL1583
Manufacturer XLSemi
Catalog Misc Products
Description 3A 380KHz 23V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842815-XL1583
Ultra Librarian 3D Model Ultra Librarian XL1583 CAD Model

Description

The XL1583 is a 3A, 380KHz Buck (Step-Down) DC to DC Converter manufactured by XLSemi. This device is designed to provide efficient power conversion in a compact size, making it suitable for a variety of applications. It features a built-in power MOSFET and internal compensation network.

Applications:

  • Power Adapters
  • Battery Chargers
  • LED Lighting Drivers
  • Distributed Power Systems
  • Industrial Power Supplies

Features:

  • Wide Input Voltage Range: 4.5V to 28V
  • 3A Continuous Output Current
  • Fixed 380kHz Switching Frequency
  • Excellent Line and Load Regulation
  • Built-in Thermal Shutdown Protection
  • Built-in Current Limit Protection
  • High Efficiency up to 93%
  • Internal Compensation Network
  • Available in SOP8 Package

Benefits:

  • Compact Design: The SOP8 package allows for a small footprint on the PCB.
  • Simplified Design: Internal compensation reduces the number of external components, simplifying the design process.
  • High Efficiency: Minimizes power losses, resulting in cooler operation and extended battery life.
  • Robust Protection: Over-temperature and over-current protection features enhance system reliability.
  • Wide Input Voltage Range: Suitable for a wide range of applications.

Additional Details:

The XL1583 utilizes a fixed frequency PWM control scheme to ensure stable output voltage. The internal compensation network simplifies the design and reduces the component count. The device integrates a power MOSFET, further reducing external components and simplifying PCB layout. The device is available in a standard SOP8 package.

Proper PCB layout is crucial for optimal performance. The datasheet provides guidelines for layout and component selection. Input and output capacitors should be carefully chosen to minimize ripple and noise. The inductor should be selected based on the application requirements and the datasheet recommendations.

The device features built-in thermal shutdown and current limit protection to prevent damage in fault conditions. The thermal shutdown protection will activate if the junction temperature exceeds a safe limit, shutting down the converter. The current limit protection prevents the output current from exceeding the specified limit.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2206 $58.4590
640+ $0.1813 $116.0320
990+ $0.1756 $173.8440
1,365+ $0.1698 $231.7770
1,765+ $0.1640 $289.4600
2,345+ $0.1478 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess