EN
  • EN
  • DE

XL2596S-ADJE1

Part No XL2596S-ADJE1
Manufacturer XLSemi
Catalog Misc Products
Description 3A 150KHz 40V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842825-XL2596S-ADJE1
Ultra Librarian 3D Model Ultra Librarian XL2596S-ADJE1 CAD Model

Description

The XL2596S-ADJE1 is a 3A step-down voltage regulator manufactured by XLSemi. It's designed for applications requiring efficient conversion of a higher input voltage to a lower output voltage with high accuracy. The 'ADJ' in the part number indicates an adjustable output voltage, offering flexibility in various power supply designs. It operates at a fixed switching frequency, simplifying circuit design and reducing external component requirements. This regulator is commonly used in applications where space and efficiency are critical considerations.

Applications:

  • DIY Power Supplies: Used in creating custom power supplies for electronics projects.
  • Battery Chargers: Integrated into battery charging circuits for various battery types.
  • LED Lighting: Powers LED lighting systems, providing a stable and efficient voltage source.
  • Industrial Control Systems: Supplies power to controllers and sensors in industrial automation.
  • Distributed Power Systems: Provides point-of-load regulation in distributed power architectures.

Features:

  • 3A Output Current: Delivers up to 3A of continuous output current.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Fixed Switching Frequency: Operates at a fixed 150kHz switching frequency, reducing EMI noise.
  • High Efficiency: Achieves high efficiency, minimizing power dissipation and heat generation.
  • Excellent Line and Load Regulation: Maintains a stable output voltage under varying input voltage and load conditions.
  • Built-in Thermal Shutdown Function: Protects the device from overheating.
  • Current Limit Protection: Prevents damage from overcurrent conditions.
  • Available in TO-263 Package: Provides good thermal performance.

Benefits:

  • Versatile Power Supply Solution: Suitable for a wide range of applications requiring step-down voltage conversion.
  • Simplified Circuit Design: Fixed switching frequency and integrated features simplify the design process.
  • High Efficiency Operation: Reduces power consumption and heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring proper operation of connected devices.
  • Robust Protection Features: Protects the device and connected circuitry from damage.
  • Cost-Effective: Offers a cost-effective solution for step-down voltage regulation.

Additional Details:

The XL2596S-ADJE1 typically requires a few external components, including an inductor, capacitors, and resistors, to function correctly. The output voltage is set by an external resistor divider network connected to the feedback pin. The datasheet provides detailed information on component selection and circuit design. This part is often preferred for its ease of use, efficiency, and protection features, making it a popular choice for various power supply applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3927 $51.0510
315+ $0.3222 $101.4930
485+ $0.3121 $151.3685
665+ $0.3021 $200.8965
860+ $0.2920 $251.1200
1,150+ $0.2618 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,580 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess