EN
  • EN
  • DE

ECL25/30 DIN CLIP

Part No ECL25/30 DIN CLIP
Manufacturer XP Power
Catalog External/Internal (Off - Board) Accessories
Description DIN RAIL ADAPTER KIT FOR ECL PWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr XP Power
Series ECL
Package Bulk
Product Status Active
Accessory Type DIN Rail Adapter Kit
For Use With/Related Products ECL Series Power Supplies
Base Product Number ECL25
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8302.49.6085
Win Source Part Number 1194566-ECL25/30 DIN CLIP
Ultra Librarian 3D Model Ultra Librarian ECL25/30 DIN CLIP CAD Model

Description

The 1036779 is a DIN rail adapter kit in the ECL series.

  • Series: ECL
  • Manufacturer: XP Power
  • Mounting: DIN rail mounting
  • Package: Bulk
  • ECCN: EAR99
  • Application: Accessory for external/internal power supplies
  • MSL Level: Not applicable

You May Also Be Interested in

Traco Power
CABLE FOR TEX 120 SERIES
Need more? Email Us
ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
Phoenix Contact
BRACKET DIN RAIL FOR QUINT POWER
Need more? Email Us
ARTESYN / Advanced Energy
ADAPTER USB CABLE FOR IMP SERIES
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
XP Power
DIN RAIL ADAPTER KIT FOR ECL PWR
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess