EN
  • EN
  • DE

181KD20

Part No 181KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 180V 6.5KA, BULK / 180 V 6.5 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 115 V
Maximum DC Volts 150 V
Varistor Voltage (Min) 162 V
Varistor Voltage (Typ) 180 V
Varistor Voltage (Max) 198 V
Current - Surge 6.5 kA
Energy 85J
Number of Circuits 1
Capacitance @ Frequency 2200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361074-181KD20
Ultra Librarian 3D Model Ultra Librarian 181KD20 CAD Model

Description

The 20D series varistor is a circuit protection component designed to protect electronic devices from transient voltage spikes. Bold text is YAGEO 20D.

  • Varistor Voltage: 162V to 198V
  • Maximum AC Voltage: 115V
  • Maximum DC Voltage: 150V
  • Surge Current: 6.5kA
  • Energy Rating: 85J
  • Capacitance: 2200pF @ 1kHz
  • Mounting: Through-hole
  • Package: Disc 20mm
  • Operating Temperature: -40°C to 105°C
  • Packaging: Bulk

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
530+ $0.1890 $100.1700
820+ $0.1831 $150.1420
1,130+ $0.1772 $200.2360
1,460+ $0.1713 $250.0980
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess