EN
  • EN
  • DE

3RM470L-6/B

Part No 3RM470L-6/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 10KA 3 POLE TH / Gas Discharge Tube 470 V 10000A (10kA) ±20% 3 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 3R-6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 470 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 3
Fail Short Yes
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361247-3RM470L-6/B
Ultra Librarian 3D Model Ultra Librarian 3RM470L-6/B CAD Model

Description

The 1361247-3RM470L-6/B is a gas discharge tube arrester (GDT) designed for circuit protection applications. It is part of the 3R-6 series manufactured by YAGEO.

  • Voltage - DC Spark Over (Nom): 470V
  • Impulse Discharge Current (8/20µs): 10000A (10kA)
  • Fail Short: Yes
  • Number of Poles: Three Pole
  • Mounting Type: Through Hole
  • Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
  • Operating Temperature: -40°C ~ 105°C
  • MSL: Unaffected
  • Application: Electronic Circuits

You May Also Be Interested in

Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4503 $51.7845
275+ $0.3695 $101.6125
420+ $0.3579 $150.3180
580+ $0.3464 $200.9120
750+ $0.3349 $251.1750
1,000+ $0.3002 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess