EN
  • EN
  • DE

AC0402FR-07180KL

Part No AC0402FR-07180KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 180kOhms 62.5mW 0402 1% AEC-Q200 Standard Power Version
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 180 kOhms
Power Rating 62.5 mW (1/16 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Application Automotive Grade
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.32 mm (0.013 in)
Length 1 mm (0.039 in)
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose Resistor
Width 0.5 mm (0.02 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0402FR-07180KL CAD Model

You May Also Be Interested in

Draloric
RES 0.1 OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES 51 OHM 1% 1/16W 0402
Need more? Email Us
TE Connectivity
RES SMD 33 OHM 5% 3W 2512
Lowest to $0.8083
Vishay
RES SMD 270 OHM 1% 1/10W 0603
Lowest to $0.0278
Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
TE Connectivity
RES SMD 390 OHM 5% 3W 2512
Need more? Email Us
Draloric
RES ARRAY 2 RES 2K OHM 0606
Lowest to $2.6154
Draloric
RES 270 OHM 5W 5% AXIAL
Lowest to $0.7199
Vishay
RES 27K OHM 1% 1/16W 0402
Lowest to $0.0066

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50,000+ $0.0010 $50.0000
111,115+ $0.0009 $100.0035
187,500+ $0.0008 $150.0000
250,000+ $0.0008 $200.0000
312,500+ $0.0008 $250.0000
428,575+ $0.0007 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 50000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess