EN
  • EN
  • DE

AC0402JR-074K7L

Part No AC0402JR-074K7L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 4.7K OHM 5% 1/16W 0402 / 4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Yageo
Packaging Reel - TR
Resistance 4.7 kOhms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.015" (0.37mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 4.7KLBTR-ND,311-4.7KLBCT,311-4.7KLBTR,4.7KLBTR,4.7KLBDKR-ND,311-4.7KLBDKR,4.7KLBDKR,AC0402JR074K7L,4.7KLBCT-ND,4.7KLBCT
Standard Package 10,000
Win Source Part Number 1326218-AC0402JR-074K7L
Ultra Librarian 3D Model Ultra Librarian AC0402JR-074K7L CAD Model

Description

The AC0402JR-074K7L is a chip resistor manufactured by Yageo. It is designed for surface mount applications requiring precision and reliability. This resistor is part of the AC series, known for its excellent performance in a variety of electronic circuits.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices for current limiting and voltage division.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measurement equipment.
  • Medical Devices: Integrated into medical monitoring devices and diagnostic equipment.
  • Automotive Electronics: Utilized in automotive control units (ECUs), sensor interfaces, and power management systems.
  • Telecommunications: Found in network devices such as routers, switches, and base stations for impedance matching and signal conditioning.

Features:

  • High Precision: Offers tight tolerance, ensuring accurate resistance values.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Excellent Stability: Provides stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Improved Circuit Accuracy: High precision ensures accurate current control and voltage division.
  • Enhanced Reliability: Stable performance reduces the risk of circuit failures.
  • Space Saving: Compact size allows for more components on the PCB.
  • Simplified Assembly: SMT design simplifies the assembly process.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The AC0402JR-074K7L chip resistor is manufactured using thin film technology to ensure high precision and stability. The resistance value is 4.7 kOhms, with a tolerance that ensures consistent performance. This resistor is designed to withstand various environmental conditions and is suitable for automated assembly processes. Its robust construction and reliable performance make it an ideal choice for demanding applications.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45,455+ $0.0011 $50.0005
111,115+ $0.0009 $100.0035
166,670+ $0.0009 $150.0030
222,225+ $0.0009 $200.0025
312,500+ $0.0008 $250.0000
375,000+ $0.0008 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 45455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess