EN
  • EN
  • DE
  • IT

AC0603KRX7R9BB102

Part No AC0603KRX7R9BB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 0603 / 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Yageo
Packaging Reel - TR
Capacitance 1000 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3116-6,311-3116-1,311-3116-2
Standard Package 4,000
Win Source Part Number 1328741-AC0603KRX7R9BB102
Ultra Librarian 3D Model Ultra Librarian AC0603KRX7R9BB102 CAD Model

Description

The Yageo capacitor is a ceramic capacitor that is part of the Capacitors category.

  • Category: Capacitors
  • Application: Automotive
  • Package: Reel - TR
  • Standard Package: 4,000
  • Capacitance: 1000 pF
  • Tolerance: ±10%
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R
  • AEC-Q200 Rated: Yes
  • Mounting: Surface-mount technology (SMT)
  • Package: 0603 (1608 Metric)
  • Operating Temperature: -55°C to 125°C
  • ECCN: EAR99 compliant
  • ROHS3 compliant: Yes

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V Z5U RADIAL / 0.1 μF ±20% 50V Ceramic Capacitor Z5U Radial
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 100 μF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Lowest to $0.2136
Pulse
CAP CER 5600PF 50V X7R 0603 / 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.1344
Kemet
CAP CER 1000PF 200V BX RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 5600PF 2.5KV X7R 1825 / 5600 pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Lowest to $0.8363
TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
Samsung
CAP CER 6800PF 50V X7R 0402 / 6800 pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Lowest to $0.2060
Samsung
CAP CER 6800PF 50V X7R 0603 / 6800 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,410+ $0.0135 $100.0350
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,680 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess