EN
  • EN
  • DE
  • IT

AC0603KRX7R9BB104

Part No AC0603KRX7R9BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V X7R 0603 / 0.1 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Yageo
Packaging Reel - TR
Capacitance 0.1 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3034-6,311-3034-1,311-3034-2,AC0603KRX7R9BB104-ND
Standard Package 4,000
Win Source Part Number 1328732-AC0603KRX7R9BB104
Ultra Librarian 3D Model Ultra Librarian AC0603KRX7R9BB104 CAD Model

Description

The Yageo AC0603KRX7R9BB104 1328732 is a ceramic capacitor that has a capacitance of 0.1 µF and is rated for a voltage of 50V.

  • Capacitance: 0.1 µF
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Mounting: Surface mount
  • Case/Package: 0603 (1608 Metric)
  • Application: Automotive
  • AEC-Q200 Rated: Yes
  • Temperature Range: -55°C to 125°C
  • ROHS3 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
Murata Electronics North America
CAP CER
Need more? Email Us
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.3639
Wurth Electronics Inc
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0190
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.0951
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess