EN
  • EN
  • DE

ANT3216A063R2400A

Part No ANT3216A063R2400A
Manufacturer Yageo
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD / Ceramic Chip Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.335GHz ~ 2.565GHz
Antenna Type Chip
Number of Bands 1
Return Loss -10dB
Gain 1.69dBi
Power - Max 1W
Termination Solder
Mounting Style SMD
Height (Maximum) 0.55mm
Applications Bluetooth, WLAN, Zigbee
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802626-ANT3216A063R2400A
Ultra Librarian 3D Model Ultra Librarian ANT3216A063R2400A CAD Model

Description

The Yageo ANT3216A063R2400A is a chip antenna.

  • Frequency Range: 2.335GHz to 2.565GHz
  • Maximum Power: 1W
  • Gain: 1.69dBi

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ DOME RP-SMA PNL MT
Need more? Email Us
Taoglas Limited
RF ANT 433MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/1.6GHZ FLAT BAR
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2685 $51.0150
455+ $0.2203 $100.2365
705+ $0.2134 $150.4470
970+ $0.2065 $200.3050
1,255+ $0.1996 $250.4980
1,680+ $0.1790 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,575 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess