EN
  • EN
  • DE

CA0508KRX7R7BB104

Part No CA0508KRX7R7BB104
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 0.1UF 16V X7R / 0.1µF Isolated Capacitor 4 Array 16 V X7R 0508 (1220 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Product Status Active
Capacitance 0.1µF
Tolerance ±10%
Voltage - Rated 16 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient X7R
Ratings -
Mounting Type Surface Mount
Package / Case 0508 (1220 Metric)
Supplier Device Package 0508 (1220 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1360645-CA0508KRX7R7BB104
Ultra Librarian 3D Model Ultra Librarian CA0508KRX7R7BB104 CAD Model

Description

The CA0508KRX7R7BB104 is a capacitor network from YAGEO's CA series.

  • Mounting Type: Surface Mount
  • Package / Case: 0508 (1220 Metric)
  • Capacitance: 0.1µF
  • Tolerance: ±10%
  • Voltage Rating: 16V
  • Dielectric Material: Ceramic
  • Temperature Coefficient: X7R
  • Circuit Type: Isolated
  • Number of Capacitors: 4
  • Height: 0.028" (0.70mm)
  • ECCN: EAR99
  • HTSUS: 8532.24.0020

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0705
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1525 $50.3250
800+ $0.1251 $100.0800
1,240+ $0.1212 $150.2880
1,710+ $0.1173 $200.5830
2,205+ $0.1134 $250.0470
2,950+ $0.1017 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,784 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess