EN
  • EN
  • DE

MAX14827AAWA+T

Part No MAX14827AAWA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 25WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168614-MAX14827AAWA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Type Transceiver
Protocol IO-Link
Product Status Active
Voltage - Supply 9V ~ 60V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-WFBGA, WLBGA
Ultra Librarian 3D Model Ultra Librarian MAX14827AAWA+T CAD Model

Description

MAX14827AAWA+T - Dual IO-Link Master Transceiver

The MAX14827AAWA+T is a cutting-edge dual-channel IO-Link master transceiver from Maxim Integrated, designed to facilitate robust communication in industrial automation environments. This transceiver integrates two complete IO-Link master interfaces and L+ supply controllers in a single package, making it an ideal solution for compact IO-Link master systems.

Key Features

  • Dual-Channel IO-Link Interface: The device supports two IO-Link devices, enabling efficient and streamlined communication for industrial applications.
  • Integrated L+ Supply Controllers: The integrated controllers provide inrush current limiting and reverse voltage protection, enhancing the reliability and durability of the system.
  • High Integration: With integrated surge protection and a low on-resistance (RON) of the internal switches, the MAX14827AAWA+T simplifies the design and reduces the need for external components.
  • Wide Operating Temperature Range: The device is designed to operate reliably in industrial environments, with a temperature range from -40°C to +85°C.
  • Low Power Dissipation: The MAX14827AAWA+T features low power dissipation, which is critical for reducing heat generation and improving system efficiency.

Applications

The MAX14827AAWA+T is suitable for a variety of industrial applications, including:

  • IO-Link Master Systems
  • Industrial Automation Controllers
  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems
  • Industrial Internet of Things (IIoT) Devices

Product Specifications

Maxim Integrated's MAX14827AAWA+T operates from a 9V to 36V supply voltage and is available in a 28-pin, 5mm x 5mm TQFN package. The device is designed to meet the IO-Link physical layer standard (IEC 61131-9), ensuring compatibility with a wide range of IO-Link devices and systems.

With its robust feature set and high level of integration, the MAX14827AAWA+T transceiver is an excellent choice for designers looking to implement IO-Link master functionality with minimal external components and a compact footprint.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0964 $69.2892
6+ $18.9509 $113.7054
9+ $18.3587 $165.2283
12+ $17.7665 $213.1980
15+ $17.1743 $257.6145
20+ $15.3976 $307.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess