EN
  • EN
  • DE

CC0402CRNPO9BN8R0

Part No CC0402CRNPO9BN8R0
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 8PF 50V C0G/NPO 0402  /  8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 8 pF
Tolerance ±0.25pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-3328-6,CC0402CRNPO9BN8R0-ND,311-3328-1,311-3328-2
Standard Package 10,000
Win Source Part Number 969790-CC0402CRNPO9BN8R0
Ultra Librarian 3D Model Ultra Librarian CC0402CRNPO9BN8R0 CAD Model

Description

The CC0402CRNPO9BN8R0 ceramic capacitor is a general-purpose capacitor that is perfect for various applications.

  • Capacitance: With a capacitance of 8 pF and a voltage rating of 50V, this capacitor is perfect for use in various electronic circuits and devices.
  • Temperature Coefficient: The CC0402CRNPO9BN8R0 ceramic capacitor is also designed with a temperature coefficient of C0G, NP0, making it suitable for use in a wide range of temperature conditions.
  • Thickness: Additionally, this capacitor has a thickness of 0.022" (0.55mm) and is available in a 0402 (1005 Metric) package.
  • Manufacturer/Package: The CC0402CRNPO9BN8R0 ceramic capacitor is manufactured by YAGEO and is supplied in a tape and reel package.

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0027 $50.0040
45,455+ $0.0022 $100.0010
71,430+ $0.0021 $150.0030
95,240+ $0.0021 $200.0040
125,000+ $0.0020 $250.0000
166,670+ $0.0018 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,532 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess