EN
  • EN
  • DE

CC0402JRNP09BN220

Part No CC0402JRNP09BN220
Manufacturer Yageo
Catalog Ceramic Capacitors
Description Cap Ceramic 22pF 50VDC NP0 5% SMD 0402 Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 pF
Mounting SMD (SMT)
Case / Package 0402
Dielectric NP0
Halogen Free Halogen Free
Height 51 mm
Lead Free Yes
Length 1.02 mm
RoHS Compliant
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 510 µm
Win Source Part Number 1008522-CC0402JRNP09BN220
Categories Ceramic Capacitors
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC0402JRNP09BN220 CAD Model

Description

The Yageo CC0402JRNP09BN220 is a ceramic capacitor that has a capacitance of 22 pF and a voltage rating of 50 V.

  • Manufacturer: Yageo
  • Capacitance: 22 pF
  • Voltage Rating: 50 V
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • Tolerance: 5%
  • Mounting Type: Surface Mount (SMD/SMT)
  • Length: 1.02 mm
  • Width: 510 µm
  • Dielectric: NP0
  • Case/Package: 0402
  • Supply Status: Short Supply

You May Also Be Interested in

Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.1651
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
9,095+ $0.0127 $115.5065
13,640+ $0.0127 $173.2280
20,000+ $0.0116 $232.0000
25,000+ $0.0116 $290.0000
33,335+ $0.0104 $346.6840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess