EN
  • EN
  • DE
  • IT

CC0402KRX5R5BB225

Part No CC0402KRX5R5BB225
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 6.3V X5R 0402  /  2.2 µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 2.2 µF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-1682-1,311-1682-2,311-1682-6
Standard Package 10,000
Win Source Part Number 967055-CC0402KRX5R5BB225
Ultra Librarian 3D Model Ultra Librarian CC0402KRX5R5BB225 CAD Model

Description

The Yageo 967055-CC0402KRX5R5BB225 ceramic capacitor is a surface-mount, multi-layer capacitor that is ideal for general-purpose applications.

  • Manufacturer: Yageo
  • Capacitance: 2.2 μF
  • Voltage Rating: 6.3V
  • Tolerance: ±10%
  • Temperature Coefficient: X5R
  • Operating Temperature: -55°C to 85°C
  • Package/Case: 0402 (1005 Metric)
  • Packaging: Tape and Reel
  • Standard Package: 10,000 units
  • Dimensions: 0.039" L x 0.020" W (1.00mm x 0.50mm)

You May Also Be Interested in

Wurth Electronics Inc
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0190
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.1279
Murata Power Solutions Inc.
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0034
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
TDK Corporation
CAP CER 10UF 10V X7T 0603
Need more? Email Us
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V X7R 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,490+ $0.0336 $50.0640
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
7,725+ $0.0259 $200.0775
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,720 pieces
MOQ: 1490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess