EN
  • EN
  • DE
  • IT

CC0603JRNP09BN330

Part No CC0603JRNP09BN330
Manufacturer Yageo
Catalog Ceramic Capacitors
Description Cap Cer 33PF 50V 5% NP0 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 33 pF
Case / Package 0603
Depth 800 µm
Dielectric NP0
Halogen Free Halogen Free
Height 810 µm
Lead Free Lead Free
Length 1.6 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 810 µm
Win Source Part Number 1133681-CC0603JRNP09BN330
Categories Ceramic Capacitors
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC0603JRNP09BN330 CAD Model

Description

The Yageo CC0603JRNP09BN330 is a ceramic capacitor with a voltage rating of 50V and a capacitance of 33pF.

  • Voltage Rating: 50V
  • Capacitance: 33pF
  • Tolerance: 5%
  • Length: 1.6mm
  • Height: 810 µm
  • Width: 810 µm
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • Case/Package: 0603
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Operating Temperature Range: -55 °C to 125 °C
  • Application: Ceramic capacitors

You May Also Be Interested in

Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.3639
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0031

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess