EN
  • EN
  • DE
  • IT

CC0603ZRY5V6BB105

Part No CC0603ZRY5V6BB105
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1UF 10V Y5V 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Product Status Active
Capacitance 1 µF
Tolerance -20%, +80%
Voltage - Rated 10V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 576688-CC0603ZRY5V6BB105
Ultra Librarian 3D Model Ultra Librarian CC0603ZRY5V6BB105 CAD Model

Description

The 576688-CC0603ZRY5V6BB105 is a ceramic capacitor from YAGEO's CC series.

  • Application: General Purpose
  • Capacitance: 1 μF
  • Voltage Rating: 10V
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Mounting Type: Surface Mount MLCC
  • Operating Temperature: -30°C to 85°C
  • Tolerance: -20% to +80%
  • Temperature Coefficient: Y5V (F)
  • Packaging: Tape & Reel
  • Standard Package: 4,000 pcs
  • Manufacturer: YAGEO
  • Product Status: Active

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
AVX Corp/Kyocera Corp
CAP CER SMP MLC HI-REL / Ceramic Capacitor
Need more? Email Us
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X5R 0603
Need more? Email Us
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Taiyo Yuden
CAP CER 0.33UF 6.3V X5R 0402
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess